Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK D55342E07B3E09RWS

Description
THIN FILM,1206,1/4W,3.09K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,3.09K ,1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK - D55342E07B3E09RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK
D55342E07B3E09RWS
THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK D55342E07B3E09RWS
THIN FILM,1206,1/4W,3.09K ,1%,25PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B3E09RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3E09RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B3E09RWS-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B3E09RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B3E09RWS
Chip Resistor - Surface Mount D55342E07B3E09RWS
RES SMD 3.09K OHM 1% 1/4W 1206

RES SMD 3.09K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B3E09RWS 764-D55342E07B3E09RWS-ND D55342E07B3E09RWS
Product Name THIN FILM,1206,1/4W,3.09K,1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details