Vishay Intertechnology, Inc. RES 3.83K OHM 1/4W 0.1% 1206 D55342E07B3B83RWI

Description
RES 3.83Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.83Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/4W 0.1% 1206 - D55342E07B3B83RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/4W 0.1% 1206
D55342E07B3B83RWI
RES 3.83K OHM 1/4W 0.1% 1206 D55342E07B3B83RWI
RES 3.83Kohm 1/4W 0.1% 1206

RES 3.83Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B3B83RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3B83RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B3B83RWI-ND
3.83 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.83 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B3B83RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B3B83RWI
Chip Resistor - Surface Mount D55342E07B3B83RWI
RES SMD 3.83K OHM 0.1% 1/4W 1206

RES SMD 3.83K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B3B83RWI 764-D55342E07B3B83RWI-ND D55342E07B3B83RWI
Product Name RES 3.83K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3830 ohms 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details