Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B3B05RWS

Description
3.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B3B05RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3B05RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B3B05RWS-ND
3.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 3.05K OHM 1/4W 0.1% 1206 - D55342E07B3B05RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05K OHM 1/4W 0.1% 1206
D55342E07B3B05RWS
RES 3.05K OHM 1/4W 0.1% 1206 D55342E07B3B05RWS
RES 3.05Kohm 1/4W 0.1% 1206

RES 3.05Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B3B05RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B3B05RWS
Chip Resistor - Surface Mount D55342E07B3B05RWS
RES SMD 3.05K OHM 0.1% 1/4W 1206

RES SMD 3.05K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B3B05RWS-ND D55342E07B3B05RWS D55342E07B3B05RWS
Product Name Chip Resistor - Surface Mount RES 3.05K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details