Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B39H0RWI

Description
39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B39H0RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B39H0RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B39H0RWI-ND
39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

39 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 39K OHM 1/4W 2% 1206 - D55342E07B39H0RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 2% 1206
D55342E07B39H0RWI
RES 39K OHM 1/4W 2% 1206 D55342E07B39H0RWI
RES 39Kohm 1/4W 2% 1206

RES 39Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B39H0RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B39H0RWI
Chip Resistor - Surface Mount D55342E07B39H0RWI
RES SMD 39K OHM 2% 1/4W 1206

RES SMD 39K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B39H0RWI-ND D55342E07B39H0RWI D55342E07B39H0RWI
Product Name Chip Resistor - Surface Mount RES 39K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details