39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 39.2Kohm 1/4W 1% 1206
RES SMD 39.2K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-D55342E07B39E2PWS-ND | D55342E07B39E2PWS | D55342E07B39E2PWS |
| Product Name | Chip Resistor - Surface Mount | RES 39.2K OHM 1/4W 1% 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |