Vishay Intertechnology, Inc. RES 39.2K OHM 1/4W 0.1% 1206 D55342E07B39B2PT1

Description
RES 39.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 39.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 0.1% 1206 - D55342E07B39B2PT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 0.1% 1206
D55342E07B39B2PT1
RES 39.2K OHM 1/4W 0.1% 1206 D55342E07B39B2PT1
RES 39.2Kohm 1/4W 0.1% 1206

RES 39.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B39B2PT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B39B2PT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B39B2PT1TR-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B39B2PT1 764-D55342E07B39B2PT1TR-ND
Product Name RES 39.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers