Vishay Intertechnology, Inc. RES 392 OHM 1/4W 0.1% 1206 D55342E07B392ARWI

Description
RES 392ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 392ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/4W 0.1% 1206 - D55342E07B392ARWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/4W 0.1% 1206
D55342E07B392ARWI
RES 392 OHM 1/4W 0.1% 1206 D55342E07B392ARWI
RES 392ohm 1/4W 0.1% 1206

RES 392ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B392ARWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B392ARWI-ND
Chip Resistor - Surface Mount 764-D55342E07B392ARWI-ND
392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B392ARWI 764-D55342E07B392ARWI-ND
Product Name RES 392 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers