Vishay Intertechnology, Inc. RES 392 OHM 1/4W 0.1% 1206 D55342E07B392ARTP

Description
RES 392ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 392ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/4W 0.1% 1206 - D55342E07B392ARTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/4W 0.1% 1206
D55342E07B392ARTP
RES 392 OHM 1/4W 0.1% 1206 D55342E07B392ARTP
RES 392ohm 1/4W 0.1% 1206

RES 392ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B392ARTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B392ARTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B392ARTPTR-ND
392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B392ARTP 764-D55342E07B392ARTPTR-ND
Product Name RES 392 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4422FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details