Vishay Intertechnology, Inc. RES 383 OHM 1/4W 0.1% 1206 D55342E07B383ARTS

Description
RES 383ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 383ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W 0.1% 1206 - D55342E07B383ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W 0.1% 1206
D55342E07B383ARTS
RES 383 OHM 1/4W 0.1% 1206 D55342E07B383ARTS
RES 383ohm 1/4W 0.1% 1206

RES 383ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B383ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B383ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B383ARTSTR-ND
383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B383ARTS 764-D55342E07B383ARTSTR-ND
Product Name RES 383 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details