Vishay Intertechnology, Inc. RES 383 OHM 1/4W 0.1% 1206 D55342E07B383ARTP

Description
RES 383ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 383ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/4W 0.1% 1206 - D55342E07B383ARTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/4W 0.1% 1206
D55342E07B383ARTP
RES 383 OHM 1/4W 0.1% 1206 D55342E07B383ARTP
RES 383ohm 1/4W 0.1% 1206

RES 383ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B383ARTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B383ARTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B383ARTPTR-ND
383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

383 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B383ARTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B383ARTP
Chip Resistor - Surface Mount D55342E07B383ARTP
RES SMD 383 OHM 0.1% 1/4W 1206

RES SMD 383 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B383ARTP 764-D55342E07B383ARTPTR-ND D55342E07B383ARTP
Product Name RES 383 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details