Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B37H4RWI

Description
37.4 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
37.4 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B37H4RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B37H4RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B37H4RWI-ND
37.4 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

37.4 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 37.4K OHM 1/4W 2% 1206 - D55342E07B37H4RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/4W 2% 1206
D55342E07B37H4RWI
RES 37.4K OHM 1/4W 2% 1206 D55342E07B37H4RWI
RES 37.4Kohm 1/4W 2% 1206

RES 37.4Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B37H4RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B37H4RWI
Chip Resistor - Surface Mount D55342E07B37H4RWI
RES SMD 37.4K OHM 2% 1/4W 1206

RES SMD 37.4K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B37H4RWI-ND D55342E07B37H4RWI D55342E07B37H4RWI
Product Name Chip Resistor - Surface Mount RES 37.4K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details