Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B365DRWS

Description
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B365DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B365DRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B365DRWS-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 365 OHM 1/4W 1% 1206 - D55342E07B365DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 1% 1206
D55342E07B365DRWS
RES 365 OHM 1/4W 1% 1206 D55342E07B365DRWS
RES 365ohm 1/4W 1% 1206

RES 365ohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B365DRWS-ND D55342E07B365DRWS
Product Name Chip Resistor - Surface Mount RES 365 OHM 1/4W 1% 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details