Vishay Intertechnology, Inc. RES 35.7K OHM 1/4W 0.1% 1206 D55342E07B35B7RT5

Description
RES 35.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 35.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/4W 0.1% 1206 - D55342E07B35B7RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/4W 0.1% 1206
D55342E07B35B7RT5
RES 35.7K OHM 1/4W 0.1% 1206 D55342E07B35B7RT5
RES 35.7Kohm 1/4W 0.1% 1206

RES 35.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B35B7RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B35B7RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B35B7RT5TR-ND
35.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

35.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B35B7RT5 764-D55342E07B35B7RT5TR-ND
Product Name RES 35.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details