Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR D55342E07B33B2RT0

Description
THIN FILM,1206,1/4W,33.2K ,.1%,25PPM,R/.01%,TR
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,33.2K ,.1%,25PPM,R/.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR - D55342E07B33B2RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR
D55342E07B33B2RT0
THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR D55342E07B33B2RT0
THIN FILM,1206,1/4W,33.2K ,.1%,25PPM,R/.01%,TR

THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B33B2RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B33B2RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B33B2RT0TR-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B33B2RT0 764-D55342E07B33B2RT0TR-ND
Product Name THIN FILM,1206,1/4W,33.2K,.1%,25PPM,R/.01%,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details