Vishay Intertechnology, Inc. RES 330K OHM 1/4W 1% 1206 D55342E07B330ERT3

Description
RES 330Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 330Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/4W 1% 1206 - D55342E07B330ERT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/4W 1% 1206
D55342E07B330ERT3
RES 330K OHM 1/4W 1% 1206 D55342E07B330ERT3
RES 330Kohm 1/4W 1% 1206

RES 330Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B330ERT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B330ERT3TR-ND
Chip Resistor - Surface Mount 764-D55342E07B330ERT3TR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B330ERT3 764-D55342E07B330ERT3TR-ND
Product Name RES 330K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 330000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details