30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Res Thin Film 1206 30.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-D55342E07B30B1RT5TR-ND | D55342E07B30B1RT5 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 30.1K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |