Vishay Intertechnology, Inc. Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B300BMWS

Description
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack - D55342E07B300BMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
D55342E07B300BMWS
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B300BMWS
Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B300BMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B300BMWS-ND
Chip Resistor - Surface Mount 764-D55342E07B300BMWS-ND
300 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

300 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B300BMWS 764-D55342E07B300BMWS-ND
Product Name Res Thin Film 1206 300K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details