Vishay Intertechnology, Inc. Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B2E61RWS

Description
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B2E61RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B2E61RWS
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B2E61RWS
Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2E61RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2E61RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2E61RWS-ND
2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2E61RWS 764-D55342E07B2E61RWS-ND
Product Name Res Thin Film 1206 2.61K Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details