Vishay Intertechnology, Inc. THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR D55342E07B2E61RT1

Description
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet
Description
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR - D55342E07B2E61RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR
D55342E07B2E61RT1
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR D55342E07B2E61RT1
THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01 % ,TR

THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2E61RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2E61RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2E61RT1TR-ND
2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2E61RT1 764-D55342E07B2E61RT1TR-ND
Product Name THIN FILM, 1206,1/4W, 2.61K,1%,25PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details