Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B2E49RWS

Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B2E49RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2E49RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2E49RWS-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,2.49K,1%,25PPM,R/.01%,BULK - D55342E07B2E49RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,2.49K,1%,25PPM,R/.01%,BULK
D55342E07B2E49RWS
THIN FILM,1206,1/4W,2.49K,1%,25PPM,R/.01%,BULK D55342E07B2E49RWS
THIN FILM,1206,1/4W,2.49K ,1%,25PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,2.49K,1%,25PPM,R/.01%,BULK

Supplier's Site
D55342E 25Ppm 1206 2.49K 1% R Ws Vishay - 14N8638 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 2.49K 1% R Ws Vishay
14N8638
D55342E 25Ppm 1206 2.49K 1% R Ws Vishay 14N8638
D55342E 25PPM 1206 2.49K 1% R WS

D55342E 25PPM 1206 2.49K 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B2E49RWS-ND D55342E07B2E49RWS 14N8638
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,2.49K,1%,25PPM,R/.01%,BULK D55342E 25Ppm 1206 2.49K 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details