Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B2B94PWS

Description
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B2B94PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B94PWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2B94PWS-ND
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack - D55342E07B2B94PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack
D55342E07B2B94PWS
Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack D55342E07B2B94PWS
Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B2B94PWS-ND D55342E07B2B94PWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 2.94K Ohm 0.1% 1/4W ¦25ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details