Vishay Intertechnology, Inc. RES 2.84K OHM 1/4W 0.1% 1206 D55342E07B2B84RWS

Description
RES 2.84Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.84Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/4W 0.1% 1206 - D55342E07B2B84RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/4W 0.1% 1206
D55342E07B2B84RWS
RES 2.84K OHM 1/4W 0.1% 1206 D55342E07B2B84RWS
RES 2.84Kohm 1/4W 0.1% 1206

RES 2.84Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B84RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B84RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2B84RWS-ND
2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B84RWS 764-D55342E07B2B84RWS-ND
Product Name RES 2.84K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details