Vishay Intertechnology, Inc. RES 2.71K OHM 1/4W 0.1% 1206 D55342E07B2B71RTP

Description
RES 2.71Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.71Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/4W 0.1% 1206 - D55342E07B2B71RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/4W 0.1% 1206
D55342E07B2B71RTP
RES 2.71K OHM 1/4W 0.1% 1206 D55342E07B2B71RTP
RES 2.71Kohm 1/4W 0.1% 1206

RES 2.71Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B71RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B71RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B71RTPTR-ND
2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.71 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B2B71RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B2B71RTP
Chip Resistor - Surface Mount D55342E07B2B71RTP
RES SMD 2.71K OHM 0.1% 1/4W 1206

RES SMD 2.71K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B2B71RTP 764-D55342E07B2B71RTPTR-ND D55342E07B2B71RTP
Product Name RES 2.71K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2710 ohms 2710 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers