Vishay Intertechnology, Inc. RES 2.61K OHM 1/4W 0.1% 1206 D55342E07B2B61RTP

Description
RES 2.61Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.61Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/4W 0.1% 1206 - D55342E07B2B61RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/4W 0.1% 1206
D55342E07B2B61RTP
RES 2.61K OHM 1/4W 0.1% 1206 D55342E07B2B61RTP
RES 2.61Kohm 1/4W 0.1% 1206

RES 2.61Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B61RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B61RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B61RTPTR-ND
2.61 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.61 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B61RTP 764-D55342E07B2B61RTPTR-ND
Product Name RES 2.61K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details