Vishay Intertechnology, Inc. RES 2.37K OHM 1/4W 0.1% 1206 D55342E07B2B37RWS

Description
RES 2.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/4W 0.1% 1206 - D55342E07B2B37RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/4W 0.1% 1206
D55342E07B2B37RWS
RES 2.37K OHM 1/4W 0.1% 1206 D55342E07B2B37RWS
RES 2.37Kohm 1/4W 0.1% 1206

RES 2.37Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B37RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B37RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B2B37RWS-ND
2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 2.37K 0.1% R Ws Vishay - 53M2596 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 2.37K 0.1% R Ws Vishay
53M2596
D55342E 25Ppm 1206 2.37K 0.1% R Ws Vishay 53M2596
D55342E 25PPM 1206 2.37K 0.1% R WS

D55342E 25PPM 1206 2.37K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B2B37RWS 764-D55342E07B2B37RWS-ND 53M2596
Product Name RES 2.37K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 2.37K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details