Vishay Intertechnology, Inc. RES 2.15K OHM 1/4W 0.1% 1206 D55342E07B2B15RTP

Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/4W 0.1% 1206 - D55342E07B2B15RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 0.1% 1206
D55342E07B2B15RTP
RES 2.15K OHM 1/4W 0.1% 1206 D55342E07B2B15RTP
RES 2.15Kohm 1/4W 0.1% 1206

RES 2.15Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B15RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B15RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B15RTPTR-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B2B15RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B2B15RTP
Chip Resistor - Surface Mount D55342E07B2B15RTP
RES SMD 2.15K OHM 0.1% 1/4W 1206

RES SMD 2.15K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B2B15RTP 764-D55342E07B2B15RTPTR-ND D55342E07B2B15RTP
Product Name RES 2.15K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details