Vishay Intertechnology, Inc. RES 2.15K OHM 1/4W 0.1% 1206 D55342E07B2B15MT0

Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.15Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/4W 0.1% 1206 - D55342E07B2B15MT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 0.1% 1206
D55342E07B2B15MT0
RES 2.15K OHM 1/4W 0.1% 1206 D55342E07B2B15MT0
RES 2.15Kohm 1/4W 0.1% 1206

RES 2.15Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B15MT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B15MT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B15MT0TR-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B15MT0 764-D55342E07B2B15MT0TR-ND
Product Name RES 2.15K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers