Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B2B05RT5

Description
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B2B05RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B05RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B05RT5TR-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.05K OHM 1/4W 0.1% 1206 - D55342E07B2B05RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W 0.1% 1206
D55342E07B2B05RT5
RES 2.05K OHM 1/4W 0.1% 1206 D55342E07B2B05RT5
RES 2.05Kohm 1/4W 0.1% 1206

RES 2.05Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B2B05RT5TR-ND D55342E07B2B05RT5
Product Name Chip Resistor - Surface Mount RES 2.05K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers