Vishay Intertechnology, Inc. RES 2K OHM 1/4W 0.1% 1206 D55342E07B2B00RTP

Description
RES 2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W 0.1% 1206 - D55342E07B2B00RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W 0.1% 1206
D55342E07B2B00RTP
RES 2K OHM 1/4W 0.1% 1206 D55342E07B2B00RTP
RES 2Kohm 1/4W 0.1% 1206

RES 2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B00RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B00RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B00RTPTR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B2B00RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B2B00RTP
Chip Resistor - Surface Mount D55342E07B2B00RTP
RES SMD 2K OHM 0.1% 1/4W 1206

RES SMD 2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay - 84C9231 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay
84C9231
D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay 84C9231
D55342, 25 ppm, 0.126 x 0.063 x 0.015", 2 kOhm

D55342, 25 ppm, 0.126 x 0.063 x 0.015", 2 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number D55342E07B2B00RTP 764-D55342E07B2B00RTPTR-ND D55342E07B2B00RTP 84C9231
Product Name RES 2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 2 Kohm Vishay
Mounting / Packaging 1206 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details