Vishay Intertechnology, Inc. Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B2B00RT5

Description
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B2B00RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B2B00RT5
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B2B00RT5
Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B2B00RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B00RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B00RT5TR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342E07B2B00RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B00RT5DKR-ND
Chip Resistor - Surface Mount 764-D55342E07B2B00RT5DKR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342E07B2B00RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B2B00RT5CT-ND
Chip Resistor - Surface Mount 764-D55342E07B2B00RT5CT-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B2B00RT5 764-D55342E07B2B00RT5TR-ND
Product Name Res Thin Film 1206 2K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers