Vishay Intertechnology, Inc. RES 29.4K OHM 1/4W 0.1% 1206 D55342E07B29B4RTP

Description
RES 29.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 29.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/4W 0.1% 1206 - D55342E07B29B4RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W 0.1% 1206
D55342E07B29B4RTP
RES 29.4K OHM 1/4W 0.1% 1206 D55342E07B29B4RTP
RES 29.4Kohm 1/4W 0.1% 1206

RES 29.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B29B4RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B29B4RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B29B4RTPTR-ND
29.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

29.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B29B4RTP 764-D55342E07B29B4RTPTR-ND
Product Name RES 29.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers