Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W 1% 1206 D55342E07B27E4RWS

Description
RES 27.4Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 1% 1206 - D55342E07B27E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 1% 1206
D55342E07B27E4RWS
RES 27.4K OHM 1/4W 1% 1206 D55342E07B27E4RWS
RES 27.4Kohm 1/4W 1% 1206

RES 27.4Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B27E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B27E4RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B27E4RWS-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B27E4RWS 764-D55342E07B27E4RWS-ND
Product Name RES 27.4K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details