Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W 0.1% 1206 D55342E07B27B4RTP

Description
RES 27.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 0.1% 1206 - D55342E07B27B4RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 0.1% 1206
D55342E07B27B4RTP
RES 27.4K OHM 1/4W 0.1% 1206 D55342E07B27B4RTP
RES 27.4Kohm 1/4W 0.1% 1206

RES 27.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B27B4RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B27B4RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B27B4RTPTR-ND
27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B27B4RTP 764-D55342E07B27B4RTPTR-ND
Product Name RES 27.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details