Vishay Intertechnology, Inc. RES 261 OHM 1/4W 0.1% 1206 D55342E07B261ARTS

Description
RES 261ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 261ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/4W 0.1% 1206 - D55342E07B261ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 0.1% 1206
D55342E07B261ARTS
RES 261 OHM 1/4W 0.1% 1206 D55342E07B261ARTS
RES 261ohm 1/4W 0.1% 1206

RES 261ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B261ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B261ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B261ARTSTR-ND
261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

261 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B261ARTS 764-D55342E07B261ARTSTR-ND
Product Name RES 261 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details