24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
THIN FILM, 1206,1/4W, 24.9K,.1%,25PPM,R/.0
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-D55342E07B24B9RT0TR-ND | D55342E07B24B9RT0 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM, 1206,1/4W, 24.9K,.1%,25PPM,R/.01% ,TR |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |