Vishay Intertechnology, Inc. RES 240 OHM 1/4W 0.1% 1206 D55342E07B240ARTS

Description
RES 240ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 240ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W 0.1% 1206 - D55342E07B240ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W 0.1% 1206
D55342E07B240ARTS
RES 240 OHM 1/4W 0.1% 1206 D55342E07B240ARTS
RES 240ohm 1/4W 0.1% 1206

RES 240ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B240ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B240ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B240ARTSTR-ND
240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

240 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342E 25Ppm 1206 240 0.1% R Ts Vishay - 13N3872 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 240 0.1% R Ts Vishay
13N3872
D55342E 25Ppm 1206 240 0.1% R Ts Vishay 13N3872
D55342E 25PPM 1206 240 0.1% R TS

D55342E 25PPM 1206 240 0.1% R TS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342E07B240ARTS 764-D55342E07B240ARTSTR-ND 13N3872
Product Name RES 240 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342E 25Ppm 1206 240 0.1% R Ts Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers