Vishay Intertechnology, Inc. RES 23.7K OHM 1/4W 0.1% 1206 D55342E07B23B7RWS

Description
RES 23.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 23.7Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/4W 0.1% 1206 - D55342E07B23B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W 0.1% 1206
D55342E07B23B7RWS
RES 23.7K OHM 1/4W 0.1% 1206 D55342E07B23B7RWS
RES 23.7Kohm 1/4W 0.1% 1206

RES 23.7Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B23B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B23B7RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B23B7RWS-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B23B7RWS 764-D55342E07B23B7RWS-ND
Product Name RES 23.7K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details