Vishay Intertechnology, Inc. RES 22K OHM 1/4W 5% 1206 D55342E07B22K0RT1

Description
RES 22Kohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 5% 1206 - D55342E07B22K0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 5% 1206
D55342E07B22K0RT1
RES 22K OHM 1/4W 5% 1206 D55342E07B22K0RT1
RES 22Kohm 1/4W 5% 1206

RES 22Kohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B22K0RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B22K0RT1TR-ND
Chip Resistor - Surface Mount 764-D55342E07B22K0RT1TR-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B22K0RT1 764-D55342E07B22K0RT1TR-ND
Product Name RES 22K OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers