Vishay Intertechnology, Inc. RES 221K OHM 1/4W 0.1% 1206 D55342E07B221BMWS

Description
RES 221Kohm 1/4W 0.1% 1206
Request a Quote
Description
RES 221Kohm 1/4W 0.1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/4W 0.1% 1206 - D55342E07B221BMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/4W 0.1% 1206
D55342E07B221BMWS
RES 221K OHM 1/4W 0.1% 1206 D55342E07B221BMWS
RES 221Kohm 1/4W 0.1% 1206

RES 221Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B221BMWS
Product Name RES 221K OHM 1/4W 0.1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details