Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B21B0RWS

Description
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B21B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B21B0RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B21B0RWS-ND
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 21K OHM 1/4W 0.1% 1206 - D55342E07B21B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/4W 0.1% 1206
D55342E07B21B0RWS
RES 21K OHM 1/4W 0.1% 1206 D55342E07B21B0RWS
RES 21Kohm 1/4W 0.1% 1206

RES 21Kohm 1/4W 0.1% 1206

Supplier's Site
D55342E 25Ppm 1206 21K 0.1% R Ws Vishay - 53M2538 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 21K 0.1% R Ws Vishay
53M2538
D55342E 25Ppm 1206 21K 0.1% R Ws Vishay 53M2538
D55342E 25PPM 1206 21K 0.1% R WS

D55342E 25PPM 1206 21K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B21B0RWS-ND D55342E07B21B0RWS 53M2538
Product Name Chip Resistor - Surface Mount RES 21K OHM 1/4W 0.1% 1206 D55342E 25Ppm 1206 21K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details