20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 20Kohm 1/4W 1% 1206
Resistor,Thin Film,20KOhms,100WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-D55342E07B20E0RTSTR-ND | D55342E07B20E0RTS | 55M3366 |
| Product Name | Chip Resistor - Surface Mount | RES 20K OHM 1/4W 1% 1206 | Resistor,thin Film,20Kohms,100Wv,1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |