Vishay Intertechnology, Inc. RES 20K OHM 1/4W 1% 1206 D55342E07B20E0RT5

Description
RES 20Kohm 1/4W 1% 1206
Request a Quote
Description
RES 20Kohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 1% 1206 - D55342E07B20E0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 1% 1206
D55342E07B20E0RT5
RES 20K OHM 1/4W 1% 1206 D55342E07B20E0RT5
RES 20Kohm 1/4W 1% 1206

RES 20Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342E07B20E0RT5
Product Name RES 20K OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details