Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK D55342E07B20B3RWS

Description
THIN FILM,1206,1/4W,20.3K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,20.3K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK - D55342E07B20B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK
D55342E07B20B3RWS
THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK D55342E07B20B3RWS
THIN FILM,1206,1/4W,20.3K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B20B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B20B3RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B20B3RWS-ND
20.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

20.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B20B3RWS 764-D55342E07B20B3RWS-ND
Product Name THIN FILM,1206,1/4W,20.3K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers