Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B200ARTS

Description
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B200ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B200ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B200ARTSTR-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 200 OHM 1/4W 0.1% 1206 - D55342E07B200ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 0.1% 1206
D55342E07B200ARTS
RES 200 OHM 1/4W 0.1% 1206 D55342E07B200ARTS
RES 200ohm 1/4W 0.1% 1206

RES 200ohm 1/4W 0.1% 1206

Supplier's Site
D55342E 25Ppm 1206 200 0.1% R Ts Vishay - 13N3875 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 200 0.1% R Ts Vishay
13N3875
D55342E 25Ppm 1206 200 0.1% R Ts Vishay 13N3875
D55342E 25PPM 1206 200 0.1% R TS

D55342E 25PPM 1206 200 0.1% R TS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B200ARTSTR-ND D55342E07B200ARTS 13N3875
Product Name Chip Resistor - Surface Mount RES 200 OHM 1/4W 0.1% 1206 D55342E 25Ppm 1206 200 0.1% R Ts Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details