Vishay Intertechnology, Inc. RES 1.82K OHM 1/4W 1% 1206 D55342E07B1E82RWS

Description
RES 1.82Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 1.82Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/4W 1% 1206 - D55342E07B1E82RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/4W 1% 1206
D55342E07B1E82RWS
RES 1.82K OHM 1/4W 1% 1206 D55342E07B1E82RWS
RES 1.82Kohm 1/4W 1% 1206

RES 1.82Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1E82RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1E82RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B1E82RWS-ND
1.82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1E82RWS 764-D55342E07B1E82RWS-ND
Product Name RES 1.82K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers