Vishay Intertechnology, Inc. THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR D55342E07B1E54RT3

Description
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet
Description
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01 % ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR - D55342E07B1E54RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR
D55342E07B1E54RT3
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR D55342E07B1E54RT3
THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01 % ,TR

THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1E54RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1E54RT3TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1E54RT3TR-ND
1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.54 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1E54RT3 764-D55342E07B1E54RT3TR-ND
Product Name THIN FILM, 1206,1/4W, 1.54K,1%,25PPM,R/.01% ,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details