Vishay Intertechnology, Inc. RES 1.14K OHM 1/4W 1% 1206 D55342E07B1E14RT0

Description
RES 1.14Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 1.14Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14K OHM 1/4W 1% 1206 - D55342E07B1E14RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/4W 1% 1206
D55342E07B1E14RT0
RES 1.14K OHM 1/4W 1% 1206 D55342E07B1E14RT0
RES 1.14Kohm 1/4W 1% 1206

RES 1.14Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1E14RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1E14RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B1E14RT0TR-ND
1.14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.14 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1E14RT0 764-D55342E07B1E14RT0TR-ND
Product Name RES 1.14K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details