Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B1B82RWS

Description
1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B1B82RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B82RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B1B82RWS-ND
1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,1.82K,.1%,25PPM,R/.01%,BULK - D55342E07B1B82RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1.82K,.1%,25PPM,R/.01%,BULK
D55342E07B1B82RWS
THIN FILM,1206,1/4W,1.82K,.1%,25PPM,R/.01%,BULK D55342E07B1B82RWS
THIN FILM,1206,1/4W,1.82K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,1.82K,.1%,25PPM,R/.01%,BULK

Supplier's Site
D55342E 25Ppm 1206 1.82K 0.1% R Ws Vishay - 52M2555 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 1.82K 0.1% R Ws Vishay
52M2555
D55342E 25Ppm 1206 1.82K 0.1% R Ws Vishay 52M2555
D55342E 25PPM 1206 1.82K 0.1% R WS

D55342E 25PPM 1206 1.82K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B1B82RWS-ND D55342E07B1B82RWS 52M2555
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,1.82K,.1%,25PPM,R/.01%,BULK D55342E 25Ppm 1206 1.82K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details