RES 1.6Kohm 1/4W 0.1% 1206
1.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
D55342E 25PPM 1206 1.6K 0.1% R WS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342E07B1B60RWS | 764-D55342E07B1B60RWS-ND | 62M3458 |
| Product Name | RES 1.6K OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount | D55342E 25Ppm 1206 1.6K 0.1% R Ws Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206 |
| Resistance Range | 1600 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |