Vishay Intertechnology, Inc. RES 1.33K OHM 1/4W 0.1% 1206 D55342E07B1B33RWP

Description
RES 1.33Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.33Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/4W 0.1% 1206 - D55342E07B1B33RWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 0.1% 1206
D55342E07B1B33RWP
RES 1.33K OHM 1/4W 0.1% 1206 D55342E07B1B33RWP
RES 1.33Kohm 1/4W 0.1% 1206

RES 1.33Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B1B33RWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B1B33RWP-ND
Chip Resistor - Surface Mount 764-D55342E07B1B33RWP-ND
1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B1B33RWP 764-D55342E07B1B33RWP-ND
Product Name RES 1.33K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details